Belden Inc. PDU Basic St H 230V 16A C20 (10)C13 PDU-3071

Description
PDU, Basic, Standard, 16A, 230V, Horizontal/Vertical, (10) IEC C13, C20.
Datasheet
Description
PDU, Basic, Standard, 16A, 230V, Horizontal/Vertical, (10) IEC C13, C20.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 16A C20 (10)C13 - PDU-3071 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 16A C20 (10)C13
PDU-3071
PDU Basic St H 230V 16A C20 (10)C13 PDU-3071
PDU, Basic, Standard, 16A, 230V, Horizontal/Vertical, (10) IEC C13, C20.

PDU, Basic, Standard, 16A, 230V, Horizontal/Vertical, (10) IEC C13, C20.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-3071
Product Name PDU Basic St H 230V 16A C20 (10)C13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637926 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
View Details