Belden Inc. PDU Basic St V 230V 16A 2P+E (24)C13(6)C19 PDU-2843

Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (24) IEC C13, (6) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (24) IEC C13, (6) IEC C19, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V 230V 16A 2P+E (24)C13(6)C19 - PDU-2843 - Belden Inc.
St. Louis, MO, United States
PDU Basic St V 230V 16A 2P+E (24)C13(6)C19
PDU-2843
PDU Basic St V 230V 16A 2P+E (24)C13(6)C19 PDU-2843
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (24) IEC C13, (6) IEC C19, 3m power cord with 2P+E (IP44)

PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (24) IEC C13, (6) IEC C19, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-2843
Product Name PDU Basic St V 230V 16A 2P+E (24)C13(6)C19
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details