Belden Inc. PDU Meter Sur Disp V 230V 16A 2P+E (12)C13 PDUJ-UL12C

Description
PDU, Metered Standard, Surge protected, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, 3 m power cord 2P+E (IP44)
Datasheet
Description
PDU, Metered Standard, Surge protected, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, 3 m power cord 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter Sur Disp V 230V 16A 2P+E (12)C13 - PDUJ-UL12C - Belden Inc.
St. Louis, MO, United States
PDU Meter Sur Disp V 230V 16A 2P+E (12)C13
PDUJ-UL12C
PDU Meter Sur Disp V 230V 16A 2P+E (12)C13 PDUJ-UL12C
PDU, Metered Standard, Surge protected, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, 3 m power cord 2P+E (IP44)

PDU, Metered Standard, Surge protected, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, 3 m power cord 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUJ-UL12C
Product Name PDU Meter Sur Disp V 230V 16A 2P+E (12)C13
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details