Belden Inc. PDU Basic St H 230V 32A 2P+E (4)LC13(4)LC19 PDU-12122

Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, 3m power cord with 2P+E (IP44)
Datasheet
Description
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, 3m power cord with 2P+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St H 230V 32A 2P+E (4)LC13(4)LC19 - PDU-12122 - Belden Inc.
St. Louis, MO, United States
PDU Basic St H 230V 32A 2P+E (4)LC13(4)LC19
PDU-12122
PDU Basic St H 230V 32A 2P+E (4)LC13(4)LC19 PDU-12122
PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, 3m power cord with 2P+E (IP44)

PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, 3m power cord with 2P+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-12122
Product Name PDU Basic St H 230V 32A 2P+E (4)LC13(4)LC19
Current 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details