Belden Inc. PDU Basic St V SW 230V 16A 2P+E (12)UK PDUI-US12B

Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, Switched, (12) BS1363, 3m power cord with 1P+N+E (IP44)
Datasheet
Description
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, Switched, (12) BS1363, 3m power cord with 1P+N+E (IP44)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Basic St V SW 230V 16A 2P+E (12)UK - PDUI-US12B - Belden Inc.
St. Louis, MO, United States
PDU Basic St V SW 230V 16A 2P+E (12)UK
PDUI-US12B
PDU Basic St V SW 230V 16A 2P+E (12)UK PDUI-US12B
PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, Switched, (12) BS1363, 3m power cord with 1P+N+E (IP44)

PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, Switched, (12) BS1363, 3m power cord with 1P+N+E (IP44)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUI-US12B
Product Name PDU Basic St V SW 230V 16A 2P+E (12)UK
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details