Belden Inc. PDU Meter St Disp V 230V 16A 2P+E (24)C13(6)C19 PDU-2774

Description
PDU, Metered, Standard, 16A, 230V, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord with 2P+E (IP44), Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input.
Datasheet
Description
PDU, Metered, Standard, 16A, 230V, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord with 2P+E (IP44), Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDU Meter St Disp V 230V 16A 2P+E (24)C13(6)C19 - PDU-2774 - Belden Inc.
St. Louis, MO, United States
PDU Meter St Disp V 230V 16A 2P+E (24)C13(6)C19
PDU-2774
PDU Meter St Disp V 230V 16A 2P+E (24)C13(6)C19 PDU-2774
PDU, Metered, Standard, 16A, 230V, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord with 2P+E (IP44), Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input.

PDU, Metered, Standard, 16A, 230V, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord with 2P+E (IP44), Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Power Distribution Units (PDU)
Product Number PDU-2774
Product Name PDU Meter St Disp V 230V 16A 2P+E (24)C13(6)C19
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details