Broadcom Inc. Evaluation Kit for AFBR-775BxxxZ/785BxxxZ Pluggable Parallel Fiber Optic Modules AFBR-7785EKZ

Description
The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules. The application note describes the details of the evaluation kit , AFBR-7705EKZ (Transmitter Board) and AFBR-7805EKZ (Receiver Board) as well as some recommended test configurations and equipment that should be used during module evaluation. The AFBR-775BxxxZ/785Bxx xZ transmit/receive pairs are high-performance fiber optic modules manufactured for parallel data communication applications over 50/125-micron multimode optical fiber. At data rates from 1 to 6.25 Gbps per channel these modules are suitable for applications requiring up to 75 Gbps aggregate bandwidth. Each transmitter/receiver pair completes a robust communication link across 150 meters of optical fiber useful in many datacom and telecom switch and router back-plane connections. Features The AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules provide design engineers with many flexibilities for their system design: These high-performance optical modules include features that allow the user/system to customize the signal integrity of the link by providing configurable settings for the receiver output voltage amplitude, the receiver output de-emphasis, and the transmitter input equalization. Both the transmitter and the receiver module provide the user/system the ability to remotely monitor the health of the link through a comprehensive set of digital diagnostics.
Description
The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules. The application note describes the details of the evaluation kit , AFBR-7705EKZ (Transmitter Board) and AFBR-7805EKZ (Receiver Board) as well as some recommended test configurations and equipment that should be used during module evaluation. The AFBR-775BxxxZ/785Bxx xZ transmit/receive pairs are high-performance fiber optic modules manufactured for parallel data communication applications over 50/125-micron multimode optical fiber. At data rates from 1 to 6.25 Gbps per channel these modules are suitable for applications requiring up to 75 Gbps aggregate bandwidth. Each transmitter/receiver pair completes a robust communication link across 150 meters of optical fiber useful in many datacom and telecom switch and router back-plane connections. Features The AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules provide design engineers with many flexibilities for their system design: These high-performance optical modules include features that allow the user/system to customize the signal integrity of the link by providing configurable settings for the receiver output voltage amplitude, the receiver output de-emphasis, and the transmitter input equalization. Both the transmitter and the receiver module provide the user/system the ability to remotely monitor the health of the link through a comprehensive set of digital diagnostics.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Kit for AFBR-775BxxxZ/785BxxxZ Pluggable Parallel Fiber Optic Modules - AFBR-7785EKZ - Broadcom Inc.
San Jose, CA, USA
Evaluation Kit for AFBR-775BxxxZ/785BxxxZ Pluggable Parallel Fiber Optic Modules
AFBR-7785EKZ
Evaluation Kit for AFBR-775BxxxZ/785BxxxZ Pluggable Parallel Fiber Optic Modules AFBR-7785EKZ
The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules. The application note describes the details of the evaluation kit , AFBR-7705EKZ (Transmitter Board) and AFBR-7805EKZ (Receiver Board) as well as some recommended test configurations and equipment that should be used during module evaluation. The AFBR-775BxxxZ/785Bxx xZ transmit/receive pairs are high-performance fiber optic modules manufactured for parallel data communication applications over 50/125-micron multimode optical fiber. At data rates from 1 to 6.25 Gbps per channel these modules are suitable for applications requiring up to 75 Gbps aggregate bandwidth. Each transmitter/receiver pair completes a robust communication link across 150 meters of optical fiber useful in many datacom and telecom switch and router back-plane connections. Features The AFBR-775BxxxZ/785Bxx xZ pluggable parallel fiber optic modules provide design engineers with many flexibilities for their system design: These high-performance optical modules include features that allow the user/system to customize the signal integrity of the link by providing configurable settings for the receiver output voltage amplitude, the receiver output de-emphasis, and the transmitter input equalization. Both the transmitter and the receiver module provide the user/system the ability to remotely monitor the health of the link through a comprehensive set of digital diagnostics.

The purpose of this evaluation kit is to provide designers with a convenient way to evaluate the AFBR-775BxxxZ/785BxxxZ pluggable parallel fiber optic modules. The application note describes the details of the evaluation kit , AFBR-7705EKZ (Transmitter Board) and AFBR-7805EKZ (Receiver Board) as well as some recommended test configurations and equipment that should be used during module evaluation.

The AFBR-775BxxxZ/785BxxxZ transmit/receive pairs are high-performance fiber optic modules manufactured for parallel data communication applications over 50/125-micron multimode optical fiber. At data rates from 1 to 6.25 Gbps per channel these modules are suitable for applications requiring up to 75 Gbps aggregate bandwidth. Each transmitter/receiver pair completes a robust communication link across 150 meters of optical fiber useful in many datacom and telecom switch and router back-plane connections.

Features

The AFBR-775BxxxZ/785BxxxZ pluggable parallel fiber optic modules provide design engineers with many flexibilities for their system design:

  • These high-performance optical modules include features that allow the user/system to customize the signal integrity of the link by providing configurable settings for the receiver output voltage amplitude, the receiver output de-emphasis, and the transmitter input equalization.
  • Both the transmitter and the receiver module provide the user/system the ability to remotely monitor the health of the link through a comprehensive set of digital diagnostics.
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Electronic Development Boards
Product Number AFBR-7785EKZ
Product Name Evaluation Kit for AFBR-775BxxxZ/785BxxxZ Pluggable Parallel Fiber Optic Modules
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JCBP,BG291,50 OHM RoHS - TB-442+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers