Broadcom Inc. AFBR-0546Z Evaluation Kit for AFBR-1624Z and AFBR-2624Z DC to 50MBd 650nm Versatile Link AFBR-0546Z

Description
The basic evaluation board for AFBR-1624Z/AFBR-2624 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver’s output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0546Z evaluation kit includes: Evaluation board AFBR-1624Z and AFBR-2624Z units AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents
Description
The basic evaluation board for AFBR-1624Z/AFBR-2624 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver’s output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0546Z evaluation kit includes: Evaluation board AFBR-1624Z and AFBR-2624Z units AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents

Suppliers

Company
Product
Description
Supplier Links
AFBR-0546Z Evaluation Kit for AFBR-1624Z and AFBR-2624Z DC to 50MBd 650nm Versatile Link - AFBR-0546Z - Broadcom Inc.
San Jose, CA, USA
AFBR-0546Z Evaluation Kit for AFBR-1624Z and AFBR-2624Z DC to 50MBd 650nm Versatile Link
AFBR-0546Z
AFBR-0546Z Evaluation Kit for AFBR-1624Z and AFBR-2624Z DC to 50MBd 650nm Versatile Link AFBR-0546Z
The basic evaluation board for AFBR-1624Z/AFBR-2624 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver’s output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0546Z evaluation kit includes: Evaluation board AFBR-1624Z and AFBR-2624Z units AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents

The basic evaluation board for AFBR-1624Z/AFBR-2624Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection.
This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver’s output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting.
The logic of AFBR-1624Z/AFBR-2624Z (output high when input high) and AFBR-1629Z/AFBR-2529Z (output low when input high) is inverted.

Features

The AFBR-0546Z evaluation kit includes:

  • Evaluation board
  • AFBR-1624Z and AFBR-2624Z units
  • AFBR-1624Z/AFBR-2624Z datasheet
  • HFBR-RNS001Z 1m Simplex POF Fiber
  • User guide documents
Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AFBR-0546Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AFBR-0546Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AFBR-0546Z
EVAL BOARD AFBR-1624 AFBR-2624

EVAL BOARD AFBR-1624 AFBR-2624

Supplier's Site

Technical Specifications

  Broadcom Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number AFBR-0546Z AFBR-0546Z
Product Name AFBR-0546Z Evaluation Kit for AFBR-1624Z and AFBR-2624Z DC to 50MBd 650nm Versatile Link Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details