Broadcom Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors AFBR-S50MV85G-EK

Description
Win Source Part Number: 1044017-AFBR-S50MV85 G-EK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Serial, SPI Supplied Contents: Board(s) Utilized IC / Part: AFBR-S50MV85G Sensor Type: Light, 3D Time-of-Flight (ToF) Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Broadcom Limited Other Names: 516-4327 Base Product Number: AFBR-S50
Request a Quote Datasheet
Description
Win Source Part Number: 1044017-AFBR-S50MV85 G-EK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Serial, SPI Supplied Contents: Board(s) Utilized IC / Part: AFBR-S50MV85G Sensor Type: Light, 3D Time-of-Flight (ToF) Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Broadcom Limited Other Names: 516-4327 Base Product Number: AFBR-S50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1044017-AFBR-S50MV85G-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1044017-AFBR-S50MV85G-EK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1044017-AFBR-S50MV85G-EK
Win Source Part Number: 1044017-AFBR-S50MV85 G-EK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: Serial, SPI Supplied Contents: Board(s) Utilized IC / Part: AFBR-S50MV85G Sensor Type: Light, 3D Time-of-Flight (ToF) Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Broadcom Limited Other Names: 516-4327 Base Product Number: AFBR-S50

Win Source Part Number: 1044017-AFBR-S50MV85G-EK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Serial, SPI
Supplied Contents: Board(s)
Utilized IC / Part: AFBR-S50MV85G
Sensor Type: Light, 3D Time-of-Flight (ToF)
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Broadcom Limited
Other Names: 516-4327
Base Product Number: AFBR-S50

Buy Now Datasheet
Sensor Evaluation Boards - 516-4327-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
516-4327-ND
Sensor Evaluation Boards 516-4327-ND
AFBR-S50MV85G - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board

AFBR-S50MV85G - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 1932143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1932143
Sensor Development Tools 1932143
AFBR-S50MV85G Time of Flight Eval kit

AFBR-S50MV85G Time of Flight Eval kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - AFBR-S50MV85G-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
AFBR-S50MV85G-EK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards AFBR-S50MV85G-EK
AFBR-S50MV85G EVALKIT

AFBR-S50MV85G EVALKIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1044017-AFBR-S50MV85G-EK 516-4327-ND 1932143 AFBR-S50MV85G-EK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-BTS3080TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Expansion Boards, Daughter Cards - 223-1787-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
TB,EQY-10-63+,MC1631-1, 50 OHM - TB-1041-10-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 286173 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details