Broadcom Inc. DC to 10 MBd Sercos 650nm Eval Kit HFBR-0540Z

Description
AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. Features Evaluation Kit includes: HFBR-1505AZ/2505AZ Eval Board 1pc of 1m HCS terminated with SMA connectors at both end HFBR-1505AZ/2505AZ Datasheet HFBR-0540Z User Guide
Request a Quote Datasheet
Description
AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. Features Evaluation Kit includes: HFBR-1505AZ/2505AZ Eval Board 1pc of 1m HCS terminated with SMA connectors at both end HFBR-1505AZ/2505AZ Datasheet HFBR-0540Z User Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 10 MBd Sercos 650nm Eval Kit - HFBR-0540Z - Broadcom Inc.
San Jose, CA, USA
DC to 10 MBd Sercos 650nm Eval Kit
HFBR-0540Z
DC to 10 MBd Sercos 650nm Eval Kit HFBR-0540Z
AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. Features Evaluation Kit includes: HFBR-1505AZ/2505AZ Eval Board 1pc of 1m HCS terminated with SMA connectors at both end HFBR-1505AZ/2505AZ Datasheet HFBR-0540Z User Guide

AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications.

Features

Evaluation Kit includes:

  • HFBR-1505AZ/2505AZ Eval Board
  • 1pc of 1m HCS terminated with SMA connectors at both end
  • HFBR-1505AZ/2505AZ Datasheet
  • HFBR-0540Z User Guide
Supplier's Site
Evaluation and Demonstration Boards and Kits - HFBR-0540Z - 775997-HFBR-0540Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - HFBR-0540Z
775997-HFBR-0540Z
Evaluation and Demonstration Boards and Kits - HFBR-0540Z 775997-HFBR-0540Z
Manufacturer: Broadcom Limited Win Source Part Number: 775997-HFBR-0540Z Main Purpose: Interface, Fiber Optics Supplied Contents: Board(s), Cable(s) Primary Attributes: 650nm, 10MBd, Sercos Embedded: No Utilized IC / Part: HFBR-1505AZ, HFBR-2505AZ Secondary Attributes: SMA Connectors Family Name: HFBR Categories: Development Boards, Kits, Programmers Introduction Date: October 04, 2010 ECCN: 5A991.b.5.a Country of Origin: Singapore Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 775997-HFBR-0540Z
Main Purpose: Interface, Fiber Optics
Supplied Contents: Board(s), Cable(s)
Primary Attributes: 650nm, 10MBd, Sercos
Embedded: No
Utilized IC / Part: HFBR-1505AZ, HFBR-2505AZ
Secondary Attributes: SMA Connectors
Family Name: HFBR
Categories: Development Boards, Kits, Programmers
Introduction Date: October 04, 2010
ECCN: 5A991.b.5.a
Country of Origin: Singapore
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 516-2323-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
516-2323-ND
Evaluation and Demonstration Boards and Kits 516-2323-ND
HFBR-1505AZ, HFBR-2505AZ Fiber Optics Interface Evaluation Board

HFBR-1505AZ, HFBR-2505AZ Fiber Optics Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - HFBR-0540Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
HFBR-0540Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits HFBR-0540Z
KIT EVAL FIBER OPTICS 10MBD

KIT EVAL FIBER OPTICS 10MBD

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number HFBR-0540Z 775997-HFBR-0540Z 516-2323-ND HFBR-0540Z
Product Name DC to 10 MBd Sercos 650nm Eval Kit Evaluation and Demonstration Boards and Kits - HFBR-0540Z Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB, CDP-2-3-75-8+,99-01-1494-2 - TB-698+ - Mini-Circuits
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details