Broadcom Inc. Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2419TZ Receiver, up to 50MBd AFBR-0550Z

Description
The Avago AFBR-0550Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2419TZ fiber optic receiver. The AFBR-0550Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2419TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver.
Request a Quote Datasheet
Description
The Avago AFBR-0550Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2419TZ fiber optic receiver. The AFBR-0550Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2419TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2419TZ Receiver, up to 50MBd - AFBR-0550Z - Broadcom Inc.
San Jose, CA, USA
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2419TZ Receiver, up to 50MBd
AFBR-0550Z
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2419TZ Receiver, up to 50MBd AFBR-0550Z
The Avago AFBR-0550Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2419TZ fiber optic receiver. The AFBR-0550Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2419TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver.

The Avago AFBR-0550Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2419TZ fiber optic receiver.

The AFBR-0550Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2419TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kΩ resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver.

Supplier's Site
Evaluation and Demonstration Boards and Kits - 516-3958-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
516-3958-ND
Evaluation and Demonstration Boards and Kits 516-3958-ND
AFBR-2419TZ, HFBR-1414PTZ Fiber Optics Interface Evaluation Board

AFBR-2419TZ, HFBR-1414PTZ Fiber Optics Interface Evaluation Board

Buy Now Datasheet
Fibre Optic Development Tools - AFBR-0550Z - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fibre Optic Development Tools
AFBR-0550Z
Fibre Optic Development Tools AFBR-0550Z
Fibre Optic Development Tools HFBR-1414PTZ AFBR-2419TZ EV.KIT

Fibre Optic Development Tools HFBR-1414PTZ AFBR-2419TZ EV.KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AFBR-0550Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AFBR-0550Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AFBR-0550Z
EVAL BOARD AFBR-2419 HFBR-1414

EVAL BOARD AFBR-2419 HFBR-1414

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AFBR-0550Z 516-3958-ND AFBR-0550Z AFBR-0550Z
Product Name Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2419TZ Receiver, up to 50MBd Evaluation and Demonstration Boards and Kits Fibre Optic Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-84,DF782,50 OHM / RoHS - TB-409-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Development Tool Accessories - 2010722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details