Broadcom Inc. AFBR-0548Z Miniature Evaluation Kit for AFBR-1624Z and AFBR-2624Z AFBR-0548Z

Description
The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. This AFBR-0548Z evaluation board allows the user to connect TTL sources with TTL sinks directly. The boards are intended for drop in customer test setups to allow the use of the Versatile Link AFBR-1624Z and AFBR-2624Z parts in existing application without major design modifications. For unidirectional links the TX and RX PCB's can be separated along the dotted line. For more detailed system analysis it is recommended to use the evaluation board AFBR-0546Z. Features The AFBR-0548Z evaluation kit includes: Miniature Evaluation board AFBR-1624Z and AFBR-2624Z unit AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents
Request a Quote Datasheet
Description
The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. This AFBR-0548Z evaluation board allows the user to connect TTL sources with TTL sinks directly. The boards are intended for drop in customer test setups to allow the use of the Versatile Link AFBR-1624Z and AFBR-2624Z parts in existing application without major design modifications. For unidirectional links the TX and RX PCB's can be separated along the dotted line. For more detailed system analysis it is recommended to use the evaluation board AFBR-0546Z. Features The AFBR-0548Z evaluation kit includes: Miniature Evaluation board AFBR-1624Z and AFBR-2624Z unit AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFBR-0548Z Miniature Evaluation Kit for AFBR-1624Z and AFBR-2624Z - AFBR-0548Z - Broadcom Inc.
San Jose, CA, USA
AFBR-0548Z Miniature Evaluation Kit for AFBR-1624Z and AFBR-2624Z
AFBR-0548Z
AFBR-0548Z Miniature Evaluation Kit for AFBR-1624Z and AFBR-2624Z AFBR-0548Z
The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications. This AFBR-0548Z evaluation board allows the user to connect TTL sources with TTL sinks directly. The boards are intended for drop in customer test setups to allow the use of the Versatile Link AFBR-1624Z and AFBR-2624Z parts in existing application without major design modifications. For unidirectional links the TX and RX PCB's can be separated along the dotted line. For more detailed system analysis it is recommended to use the evaluation board AFBR-0546Z. Features The AFBR-0548Z evaluation kit includes: Miniature Evaluation board AFBR-1624Z and AFBR-2624Z unit AFBR-1624Z/AFBR-2624 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents

The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective applications.

This AFBR-0548Z evaluation board allows the user to connect TTL sources with TTL sinks directly. The boards are intended for drop in customer test setups to allow the use of the Versatile Link AFBR-1624Z and AFBR-2624Z parts in existing application without major design modifications.

For unidirectional links the TX and RX PCB's can be separated along the dotted line. For more detailed system analysis it is recommended to use the evaluation board AFBR-0546Z.

Features

The AFBR-0548Z evaluation kit includes:

  • Miniature Evaluation board
  • AFBR-1624Z and AFBR-2624Z unit
  • AFBR-1624Z/AFBR-2624Z datasheet
  • HFBR-RNS001Z 1m Simplex POF Fiber
  • User guide documents
Supplier's Site
Communication & Wireless Development Tools - 9107084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
9107084
Communication & Wireless Development Tools 9107084
Evaluation kit,fibre-optic,AFBR -0548Z

Evaluation kit,fibre-optic,AFBR-0548Z

Supplier's Site
Evaluation and Demonstration Boards and Kits - 516-2881-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
516-2881-ND
Evaluation and Demonstration Boards and Kits 516-2881-ND
AFBR-1624Z, AFBR-2624Z Fiber Optics Interface Evaluation Board

AFBR-1624Z, AFBR-2624Z Fiber Optics Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1005072-AFBR-0548Z - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1005072-AFBR-0548Z
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1005072-AFBR-0548Z
Win Source Part Number: 1005072-AFBR-0548Z Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Fiber Optics Supplied Contents: Board(s) Embedded: No Utilized IC / Part: AFBR-1624Z, AFBR-2624Z ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Broadcom Limited Other Names: 516-2881 Base Product Number: AFBR-0548

Win Source Part Number: 1005072-AFBR-0548Z
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Fiber Optics
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: AFBR-1624Z, AFBR-2624Z
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Broadcom Limited
Other Names: 516-2881
Base Product Number: AFBR-0548

Buy Now Datasheet
Fibre Optic Development Tools - AFBR-0548Z - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fibre Optic Development Tools
AFBR-0548Z
Fibre Optic Development Tools AFBR-0548Z
Fibre Optic Development Tools V-Link, 50MBd 650nm

Fibre Optic Development Tools V-Link, 50MBd 650nm

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AFBR-0548Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AFBR-0548Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AFBR-0548Z
EVAL BOARD AFBR-1624 AFBR-2624

EVAL BOARD AFBR-1624 AFBR-2624

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AFBR-0548Z 9107084 516-2881-ND 1005072-AFBR-0548Z AFBR-0548Z AFBR-0548Z
Product Name AFBR-0548Z Miniature Evaluation Kit for AFBR-1624Z and AFBR-2624Z Communication & Wireless Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Fibre Optic Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details