Broadcom Inc. Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2418TZ Receiver, DC to 50MBd AFBR-0549Z

Description
The Avago AFBR-0549Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2418TZ fiber optic receiver. The AFBR-0549Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2418TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver. Features The AFBR-0549Z evaluation kit includes: An evaluation board with HFBR-1414PTZ transmitter and AFBR-2418TZ receiver 1-meter-long ST/ST 62.5-μm multimode fiber 1-meter-long ST/ST 200-μm PCS fiber Application note 5577
Request a Quote Datasheet
Description
The Avago AFBR-0549Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2418TZ fiber optic receiver. The AFBR-0549Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2418TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver. Features The AFBR-0549Z evaluation kit includes: An evaluation board with HFBR-1414PTZ transmitter and AFBR-2418TZ receiver 1-meter-long ST/ST 62.5-μm multimode fiber 1-meter-long ST/ST 200-μm PCS fiber Application note 5577
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2418TZ Receiver, DC to 50MBd - AFBR-0549Z - Broadcom Inc.
San Jose, CA, USA
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2418TZ Receiver, DC to 50MBd
AFBR-0549Z
Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2418TZ Receiver, DC to 50MBd AFBR-0549Z
The Avago AFBR-0549Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2418TZ fiber optic receiver. The AFBR-0549Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2418TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kω resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver. Features The AFBR-0549Z evaluation kit includes: An evaluation board with HFBR-1414PTZ transmitter and AFBR-2418TZ receiver 1-meter-long ST/ST 62.5-μm multimode fiber 1-meter-long ST/ST 200-μm PCS fiber Application note 5577

The Avago AFBR-0549Z is an industrial fiber optics evaluation kit providing system designers a convenient means to evaluate the performance of the HFBR-1414PTZ fiber optic transmitter and the AFBR-2418TZ fiber optic receiver.
The AFBR-0549Z evaluation board comes with pre-mounted components: an HFBR-1414PTZ transmitter used as a reference transmitter; an AFBR-2418TZ receiver; two SMA connectors for input/output signals; and two 2-pin headers, one for monitoring the electrical input signal supplied to the transmitter section of the evaluation board and the other for monitoring the electrical output signal generated by the receiver. An extra 2-pin header is also available to measure the RSSI-equivalent voltage (RSSI). This voltage is measured through a 2kΩ resistor. The evaluation board is equipped with four 2mm jacks for 5V supply voltage used for both the transmitter and the receiver.

Features

The AFBR-0549Z evaluation kit includes:

  • An evaluation board with HFBR-1414PTZ transmitter and AFBR-2418TZ receiver
  • 1-meter-long ST/ST 62.5-μm multimode fiber
  • 1-meter-long ST/ST 200-μm PCS fiber
  • Application note 5577
Supplier's Site
Evaluation and Demonstration Boards and Kits - 516-3957-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
516-3957-ND
Evaluation and Demonstration Boards and Kits 516-3957-ND
AFBR-2418TZ, HFBR-1414PTZ Fiber Optics Interface Evaluation Board

AFBR-2418TZ, HFBR-1414PTZ Fiber Optics Interface Evaluation Board

Buy Now Datasheet
Fiber Optic Development Tools - AFBR-0549Z - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Development Tools
AFBR-0549Z
Fiber Optic Development Tools AFBR-0549Z
Fiber Optic Development Tools HFBR-1414PTZ AFBR-2418TZ EV. KIT

Fiber Optic Development Tools HFBR-1414PTZ AFBR-2418TZ EV. KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AFBR-0549Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AFBR-0549Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AFBR-0549Z
EVAL BOARD AFBR-2418 HFBR-1414

EVAL BOARD AFBR-2418 HFBR-1414

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AFBR-0549Z 516-3957-ND AFBR-0549Z AFBR-0549Z
Product Name Evaluation Kit for HFBR-1414PTZ Transmitter & AFBR-2418TZ Receiver, DC to 50MBd Evaluation and Demonstration Boards and Kits Fiber Optic Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFCG-1902+ - TB-BFCG-1902C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details