Broadcom Inc. ACPL-C79B, ACPL-C79A & ACPL-C790 Isolation Amplifier Evaluation Board EVBD-ACPL-C79A

Description
The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability of Avago’s Isolation Amplifier over a wide range of input current conditions. It allows a designer to easily test the performance of the high-precision isolation amplifier in an actual application under real-life operating conditions. Many of the circuit recommendations discussed in Application Note 1078 are implemented on the board. Operation requires merely the addition of a 5V Supply and a low-resistance shunt resistor on the input side of the isolation amplifier. The board has holes for mounting a through-hole shunt, and pads for mounting a surface-mount shunt. The board may also be used for general voltage isolation without any shunt resistor. Features Easily test the performance of the high-precision isolation amplifier The board has holes for mounting a through-hole shunt and pads for mounting a surface-mount shunt The board can be used for general voltage isolation without any shunt resistor Applications Solar Inverters, Wind Turbine Inverters Industrial Process Control Data acquisition systems Switching Power Supply Signal Isolation General Purpose Analog Signal Isolation Traditional Current Transducer Replacements Current/Voltage Sensing in AC and Servo Motor Drives
Description
The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability of Avago’s Isolation Amplifier over a wide range of input current conditions. It allows a designer to easily test the performance of the high-precision isolation amplifier in an actual application under real-life operating conditions. Many of the circuit recommendations discussed in Application Note 1078 are implemented on the board. Operation requires merely the addition of a 5V Supply and a low-resistance shunt resistor on the input side of the isolation amplifier. The board has holes for mounting a through-hole shunt, and pads for mounting a surface-mount shunt. The board may also be used for general voltage isolation without any shunt resistor. Features Easily test the performance of the high-precision isolation amplifier The board has holes for mounting a through-hole shunt and pads for mounting a surface-mount shunt The board can be used for general voltage isolation without any shunt resistor Applications Solar Inverters, Wind Turbine Inverters Industrial Process Control Data acquisition systems Switching Power Supply Signal Isolation General Purpose Analog Signal Isolation Traditional Current Transducer Replacements Current/Voltage Sensing in AC and Servo Motor Drives

Suppliers

Company
Product
Description
Supplier Links
ACPL-C79B, ACPL-C79A & ACPL-C790 Isolation Amplifier Evaluation Board - EVBD-ACPL-C79A - Broadcom Inc.
San Jose, CA, USA
ACPL-C79B, ACPL-C79A & ACPL-C790 Isolation Amplifier Evaluation Board
EVBD-ACPL-C79A
ACPL-C79B, ACPL-C79A & ACPL-C790 Isolation Amplifier Evaluation Board EVBD-ACPL-C79A
The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability of Avago’s Isolation Amplifier over a wide range of input current conditions. It allows a designer to easily test the performance of the high-precision isolation amplifier in an actual application under real-life operating conditions. Many of the circuit recommendations discussed in Application Note 1078 are implemented on the board. Operation requires merely the addition of a 5V Supply and a low-resistance shunt resistor on the input side of the isolation amplifier. The board has holes for mounting a through-hole shunt, and pads for mounting a surface-mount shunt. The board may also be used for general voltage isolation without any shunt resistor. Features Easily test the performance of the high-precision isolation amplifier The board has holes for mounting a through-hole shunt and pads for mounting a surface-mount shunt The board can be used for general voltage isolation without any shunt resistor Applications Solar Inverters, Wind Turbine Inverters Industrial Process Control Data acquisition systems Switching Power Supply Signal Isolation General Purpose Analog Signal Isolation Traditional Current Transducer Replacements Current/Voltage Sensing in AC and Servo Motor Drives

The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability of Avago’s Isolation Amplifier over a wide range of input current conditions. It allows a designer to easily test the performance of the high-precision isolation amplifier in an actual application under real-life operating conditions. Many of the circuit recommendations discussed in Application Note 1078 are implemented on the board. Operation requires merely the addition of a 5V Supply and a low-resistance shunt resistor on the input side of the isolation amplifier. The board has holes for mounting a through-hole shunt, and pads for mounting a surface-mount shunt. The board may also be used for general voltage isolation without any shunt resistor.

Features

  • Easily test the performance of the high-precision isolation amplifier
  • The board has holes for mounting a through-hole shunt and pads for mounting a surface-mount shunt
  • The board can be used for general voltage isolation without any shunt resistor

Applications

  • Solar Inverters, Wind Turbine Inverters
  • Industrial Process Control
  • Data acquisition systems
  • Switching Power Supply Signal Isolation
  • General Purpose Analog Signal Isolation
  • Traditional Current Transducer Replacements
  • Current/Voltage Sensing in AC and Servo Motor Drives
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Electronic Development Boards
Product Number EVBD-ACPL-C79A
Product Name ACPL-C79B, ACPL-C79A & ACPL-C790 Isolation Amplifier Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-916-SC-S-ND - DigiKey
Specs
Supported System Transmitter
View Details
2 suppliers