Broadcom Inc. AFBR-0547Z Evaluation Kit for AFBR-1629Z and AFBR-2529Z DC to 50MBd 650nm Versatile Link AFBR-0547Z

Description
The basic evaluation board for AFBR-1629Z/AFBR-2529 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver's output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0547Z evaluation kit includes: Evaluation board AFBR-1629Z and AFBR-2529Z units AFBR-1629Z/AFBR-2529 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents
Request a Quote Datasheet
Description
The basic evaluation board for AFBR-1629Z/AFBR-2529 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver's output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0547Z evaluation kit includes: Evaluation board AFBR-1629Z and AFBR-2529Z units AFBR-1629Z/AFBR-2529 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFBR-0547Z Evaluation Kit for AFBR-1629Z and AFBR-2529Z DC to 50MBd 650nm Versatile Link - AFBR-0547Z - Broadcom Inc.
San Jose, CA, USA
AFBR-0547Z Evaluation Kit for AFBR-1629Z and AFBR-2529Z DC to 50MBd 650nm Versatile Link
AFBR-0547Z
AFBR-0547Z Evaluation Kit for AFBR-1629Z and AFBR-2529Z DC to 50MBd 650nm Versatile Link AFBR-0547Z
The basic evaluation board for AFBR-1629Z/AFBR-2529 Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection. This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver's output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting. The logic of AFBR-1624Z/AFBR-2624 Z (output high when input high) and AFBR-1629Z/AFBR-2529 Z (output low when input high) is inverted. Features The AFBR-0547Z evaluation kit includes: Evaluation board AFBR-1629Z and AFBR-2529Z units AFBR-1629Z/AFBR-2529 Z datasheet HFBR-RNS001Z 1m Simplex POF Fiber User guide documents

The basic evaluation board for AFBR-1629Z/AFBR-2529Z incorporates passive components and SMA connectors for the TX input (TXD) and RX output (RXD port connection.

This evaluation board allows the user to connect waveform/pattern generators to the TXD with TTL input signal. The receiver's output signal can be monitored from RXD or RXout with an oscilloscope using a 50Ohm input setting.

The logic of AFBR-1624Z/AFBR-2624Z (output high when input high) and AFBR-1629Z/AFBR-2529Z (output low when input high) is inverted.

Features

The AFBR-0547Z evaluation kit includes:

  • Evaluation board
  • AFBR-1629Z and AFBR-2529Z units
  • AFBR-1629Z/AFBR-2529Z datasheet
  • HFBR-RNS001Z 1m Simplex POF Fiber
  • User guide documents
Supplier's Site
Evaluation and Demonstration Boards and Kits - AFBR-0547Z - 911185-AFBR-0547Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - AFBR-0547Z
911185-AFBR-0547Z
Evaluation and Demonstration Boards and Kits - AFBR-0547Z 911185-AFBR-0547Z
Manufacturer: Broadcom Limited Win Source Part Number: 911185-AFBR-0547Z Features: AFBR-1629Z, AFBR-2529Z Fiber Optics Interface Evaluation Board Package: Bulk Family Name: AFBR-0547 Categories: Development Boards ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-0547Z-ND, 516-3956

Manufacturer: Broadcom Limited
Win Source Part Number: 911185-AFBR-0547Z
Features: AFBR-1629Z, AFBR-2529Z Fiber Optics Interface Evaluation Board
Package: Bulk
Family Name: AFBR-0547
Categories: Development Boards
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: AFBR-0547Z-ND, 516-3956

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 516-3956-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
516-3956-ND
Evaluation and Demonstration Boards and Kits 516-3956-ND
AFBR-1629Z, AFBR-2529Z Fiber Optics Interface Evaluation Board

AFBR-1629Z, AFBR-2529Z Fiber Optics Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AFBR-0547Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AFBR-0547Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AFBR-0547Z
EVAL BOARD AFBR-1629 AFBR-2529

EVAL BOARD AFBR-1629 AFBR-2529

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AFBR-0547Z 911185-AFBR-0547Z 516-3956-ND AFBR-0547Z
Product Name AFBR-0547Z Evaluation Kit for AFBR-1629Z and AFBR-2529Z DC to 50MBd 650nm Versatile Link Evaluation and Demonstration Boards and Kits - AFBR-0547Z Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-1432+ - TB-BFHK-1432C+ - Mini-Circuits
Specs
Category Developement Board
View Details