This programmer has been developed to program the 32 bit OTP memory in Avago’s AEAT-6600-T16 Magnetic Encoder IC. The programmer is capable of monitoring the IC response in real-time. The programmer kit comes with IC interface hardware, USB cable and TSSOP IC sockets. The IC interface hardware is a microcontroller system that links up the AEAT-6600-T16 IC through a USB cable with the PC. All the programming will be done through PC application software.
AEAT-6600-T16 - Programmer
Manufacturer: Broadcom Limited
Win Source Part Number: 768292-HEDS-8937
Type: Encoder
For Use With/Related Products: AEAT-6600-T16
Contents: Programmer, Cables, Socket Adapter, Software
Family Name: HEDS-8937
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
PROGRAMMER KIT FOR AEAT-6600-T16
PROGRAMMER KIT FOR AEAT-6600-T16
| Broadcom Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | HEDS-8937 | HEDS-8937-ND | 768292-HEDS-8937 | HEDS-8937 | HEDS-8937 |
| Product Name | Programmer Kit for AEAT-6600-T16 | Programmers, Emulators, and Debuggers | In - Circuit Programmers, Emulators, and Debuggers - HEDS-8937 | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |