3M 3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121 60020021097

Description
3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 90121 lapping film disc having a grade of 10 Micron.
Description
3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 90121 lapping film disc having a grade of 10 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121 - 051111-90121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121
051111-90121
3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121 051111-90121
3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 90121 lapping film disc having a grade of 10 Micron.

3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 90121 lapping film disc having a grade of 10 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-90121
Product Name 3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit FlexEdge AO Coarse TP (Type I) Quick-Change Cloth Disc - 08834164335 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742109-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Deburring, Cleaning, Blending, Finishing Light Welds and Polishing Twist Discs - TWIST BLENDEX U™ Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 3.00 inch (76.2 mm)
View Details