3M 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 6 in Diameter - 70032 60020012682

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 70032 lapping film disc having a grade of 3 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 70032 lapping film disc having a grade of 3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 6 in Diameter - 70032 - 051111-70032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 6 in Diameter - 70032
051111-70032
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 6 in Diameter - 70032 051111-70032
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 70032 lapping film disc having a grade of 3 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 70032 lapping film disc having a grade of 3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-70032
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 6 in Diameter - 70032
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 240 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461193 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details