3M 3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773 60020028167

Description
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41773 lapping film disc having a grade of 2 Micron.
Description
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41773 lapping film disc having a grade of 2 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773 - 051141-41773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773
051141-41773
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773 051141-41773
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41773 lapping film disc having a grade of 2 Micron.

3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41773 lapping film disc having a grade of 2 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-41773
Product Name 3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163407 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742067-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details