3M 3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 5 in Diameter - 41782 60020028241

Description
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41782 lapping film disc having a grade of 5 Micron.
Description
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41782 lapping film disc having a grade of 5 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 5 in Diameter - 41782 - 051141-41782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 5 in Diameter - 41782
051141-41782
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 5 in Diameter - 41782 051141-41782
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41782 lapping film disc having a grade of 5 Micron.

3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41782 lapping film disc having a grade of 5 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-41782
Product Name 3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 5 in Diameter - 41782
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166243 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details