3M 3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 41776 60020028183

Description
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41776 lapping film disc having a grade of 15 Micron.
Description
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41776 lapping film disc having a grade of 15 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 41776 - 051141-41776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 41776
051141-41776
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 41776 051141-41776
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41776 lapping film disc having a grade of 15 Micron.

3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41776 lapping film disc having a grade of 15 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-41776
Product Name 3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 41776
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163383 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Floor Sanding Discs - X1553 - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Bore / Shank 2.000 inch (50.8 mm)
View Details
Felt Discs - TWIST™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting QuickChange; HookLoop
View Details