3M 3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50442 60440126021

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50442 - 051111-50442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50442
051111-50442
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50442 051111-50442
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50442
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50442
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166327 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742108-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details