3M 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 10 in Diameter - 49777 60070008069

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49777 lapping film disc having a grade of 3 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49777 lapping film disc having a grade of 3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 10 in Diameter - 49777 - 051111-49777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 10 in Diameter - 49777
051111-49777
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 10 in Diameter - 49777 051111-49777
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49777 lapping film disc having a grade of 3 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49777 lapping film disc having a grade of 3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-49777
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 10 in Diameter - 49777
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660701913 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742075-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details