3M 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50440 60440126013

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50440 - 051111-50440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50440
051111-50440
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50440 051111-50440
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50440
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50440
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 120 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506231 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742039-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details