3M 3M Green Corps Ceramic Surface Grinding Wheel - 60 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50443 60440126039

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 60. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 60. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 60 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50443 - 051111-50443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 60 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50443
051111-50443
3M Green Corps Ceramic Surface Grinding Wheel - 60 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50443 051111-50443
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 60. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 60. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50443
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 60 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50443
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Fine Cloth PSA Disc - 08834172053 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2795144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Surface Conditioning Discs - H0064F - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Mounting HookLoop
View Details
Sanding Discs for Stone / Marble / Granite - EKAFORCE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details