3M 3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 12 in Diameter - 49782 60070008119

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49782 lapping film disc having a grade of 12 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49782 lapping film disc having a grade of 12 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 12 in Diameter - 49782 - 051111-49782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 12 in Diameter - 49782
051111-49782
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 12 in Diameter - 49782 051111-49782
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49782 lapping film disc having a grade of 12 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49782 lapping film disc having a grade of 12 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-49782
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 12 in Diameter - 49782
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Coarse Grit Paper PSA Disc Roll - 63642506182 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Sanding Discs for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details
Machine Polishing Discs - F1-01086DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details