3M 3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 10 in Diameter - 49987 60070008655

Description
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49987 lapping film disc having a grade of 0.3 Micron.
Description
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49987 lapping film disc having a grade of 0.3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 10 in Diameter - 49987 - 051111-49987 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 10 in Diameter - 49987
051111-49987
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 10 in Diameter - 49987 051111-49987
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49987 lapping film disc having a grade of 0.3 Micron.

3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49987 lapping film disc having a grade of 0.3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-49987
Product Name 3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 10 in Diameter - 49987
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zenith CA Coarse TR (Type III) Quick-Change Fiber Disc - 08834166041 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-8-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details