3M 3M 661X Diamond Lapping Film Disc - 6 Micron Grade - 5 in Diameter - 49956 60070008341

Description
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49956 lapping film disc having a grade of 6 Micron.
Description
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49956 lapping film disc having a grade of 6 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Disc - 6 Micron Grade - 5 in Diameter - 49956 - 051111-49956 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Disc - 6 Micron Grade - 5 in Diameter - 49956
051111-49956
3M 661X Diamond Lapping Film Disc - 6 Micron Grade - 5 in Diameter - 49956 051111-49956
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49956 lapping film disc having a grade of 6 Micron.

3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49956 lapping film disc having a grade of 6 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-49956
Product Name 3M 661X Diamond Lapping Film Disc - 6 Micron Grade - 5 in Diameter - 49956
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton AO Medium Grit TR (Type III) Quick-Change Fiber Disc - 07660702400 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange
View Details
Resin Fiber Disc - 742109-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details