3M 3M 266X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 8 in Diameter - 50156 60070010370

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50156 lapping film disc having a grade of 0.3 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50156 lapping film disc having a grade of 0.3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 8 in Diameter - 50156 - 051111-50156 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 8 in Diameter - 50156
051111-50156
3M 266X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 8 in Diameter - 50156 051111-50156
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50156 lapping film disc having a grade of 0.3 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50156 lapping film disc having a grade of 0.3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50156
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 8 in Diameter - 50156
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461204 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
View Details