3M 3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 4 in Diameter - 69715 60020009522

Description
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69715 lapping film disc having a grade of 45 Micron.
Description
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69715 lapping film disc having a grade of 45 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 4 in Diameter - 69715 - 051111-69715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 4 in Diameter - 69715
051111-69715
3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 4 in Diameter - 69715 051111-69715
3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69715 lapping film disc having a grade of 45 Micron.

3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69715 lapping film disc having a grade of 45 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-69715
Product Name 3M 664X Diamond Lapping Film Disc - 45 Micron Grade - PSA Attachment - 4 in Diameter - 69715
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505284 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
4" x 5/8" 60 Grit Zirconia T29 Flap Disc - DWA8202 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
3M ™ Lapping Film Discs - HDF4XNO1662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details