3M 3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 49789 60070008184

Description
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49789 lapping film disc having a grade of 15 Micron.
Description
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49789 lapping film disc having a grade of 15 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 49789 - 051111-49789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 49789
051111-49789
3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 49789 051111-49789
3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49789 lapping film disc having a grade of 15 Micron.

3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49789 lapping film disc having a grade of 15 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-49789
Product Name 3M 461X Silicon Carbide Lapping Film Disc - 15 Micron Grade - 5 in Diameter - 49789
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504883 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742109-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details