3M 3M 598X Aluminum Oxide Polishing Film Disc - 1 Micron Grade - PSA Attachment - 5 in Diameter - 90181 60020021725

Description
3M 598X polishing film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of polishing film disc products is graded on the Micron scale; with the 90181 polishing film disc having a grade of 1 Micron.
Description
3M 598X polishing film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of polishing film disc products is graded on the Micron scale; with the 90181 polishing film disc having a grade of 1 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 598X Aluminum Oxide Polishing Film Disc - 1 Micron Grade - PSA Attachment - 5 in Diameter - 90181 - 051111-90181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 598X Aluminum Oxide Polishing Film Disc - 1 Micron Grade - PSA Attachment - 5 in Diameter - 90181
051111-90181
3M 598X Aluminum Oxide Polishing Film Disc - 1 Micron Grade - PSA Attachment - 5 in Diameter - 90181 051111-90181
3M 598X polishing film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of polishing film disc products is graded on the Micron scale; with the 90181 polishing film disc having a grade of 1 Micron.

3M 598X polishing film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of polishing film disc products is graded on the Micron scale; with the 90181 polishing film disc having a grade of 1 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-90181
Product Name 3M 598X Aluminum Oxide Polishing Film Disc - 1 Micron Grade - PSA Attachment - 5 in Diameter - 90181
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 2.88 inch (73.02 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 1883403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Abrasive Discs - 216181 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details