3M 3M 668X Diamond Lapping Film Disc - 6 Micron Grade - PSA Attachment - 6 in Diameter - 69753 60020009902

Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69753 lapping film disc having a grade of 6 Micron.
Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69753 lapping film disc having a grade of 6 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Disc - 6 Micron Grade - PSA Attachment - 6 in Diameter - 69753 - 051111-69753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Disc - 6 Micron Grade - PSA Attachment - 6 in Diameter - 69753
051111-69753
3M 668X Diamond Lapping Film Disc - 6 Micron Grade - PSA Attachment - 6 in Diameter - 69753 051111-69753
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69753 lapping film disc having a grade of 6 Micron.

3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69753 lapping film disc having a grade of 6 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-69753
Product Name 3M 668X Diamond Lapping Film Disc - 6 Micron Grade - PSA Attachment - 6 in Diameter - 69753
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit ShurStik AO Coarse Large Diameter Cloth PSA Disc - 08834173163 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Wheels - 2565911 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Grit Size 36 # or Microns
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details