Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
60070009463 -- 3M 961M LAPPING FILM DISC - 5 IN DIAMETER - 50068
3M
3M 961M Lapping Film Disc - 5 in Diameter - 50068
60070009463
Description
3M 961M lapping film disc has a diameter of 5 in.
R. S. Hughes Company, Inc.
Done
Description
3M 961M lapping film disc has a diameter of 5 in.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 961M Lapping Film Disc - 5 in Diameter - 50068
051111-50068
3M 961M Lapping Film Disc - 5 in Diameter - 50068
051111-50068
3M 961M lapping film disc has a diameter of 5 in.
3M 961M lapping film disc has a diameter of 5 in.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Abrasive Discs
Product Number
051111-50068
Product Name
3M 961M Lapping Film Disc - 5 in Diameter - 50068
Disc / Backing Type
Film
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Discs
2795168
Specs
Outer / OD
4.92 inch (125 mm)
Type
Ceramic; Ceramic
Grit Size
50 # or Microns
View Details
Norton Abrasives
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc
08834167069
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
Makita USA, Inc.
Resin Fiber Disc
742040-9-3
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Advanced Abrasives Corp.
Silicon Carbide Grinding Papers
Specs
Disc / Backing Type
Paper
Applications & Materials Abraded
Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting
PSA or Adhesive
View Details