3M 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50445 60440126054

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50445 - 051111-50445 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50445
051111-50445
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50445 051111-50445
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50445
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50445
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167104 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742071-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details