3M 3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50446 60440126062

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50446 - 051111-50446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50446
051111-50446
3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50446 051111-50446
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 46. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50446
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 46 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50446
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461183 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1883399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
Grit Size 120 # or Microns
View Details
Sanding Discs for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details
Abrasive Discs - 216133 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details