3M 3M Green Corps Ceramic Surface Grinding Wheel - 80 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50444 60440126047

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 80. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 80. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 80 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50444 - 051111-50444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 80 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50444
051111-50444
3M Green Corps Ceramic Surface Grinding Wheel - 80 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50444 051111-50444
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 80. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 80. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50444
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 80 Grit Medium Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 50444
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
View Details
Norton SG Blaze R980 PSA Cloth Discs - 66254416170 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742073-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Non-woven Finishing and Deburring Wheel - Blendex U™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 6.00 inch (152 mm)
View Details