3M 3M 666XW Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 5 in Diameter - 69741 60020009787

Description
3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69741 lapping film disc having a grade of 0.5 Micron.
Description
3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69741 lapping film disc having a grade of 0.5 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 666XW Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 5 in Diameter - 69741 - 051111-69741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 666XW Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 5 in Diameter - 69741
051111-69741
3M 666XW Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 5 in Diameter - 69741 051111-69741
3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69741 lapping film disc having a grade of 0.5 Micron.

3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69741 lapping film disc having a grade of 0.5 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-69741
Product Name 3M 666XW Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 5 in Diameter - 69741
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536155 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742038-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details