3M 3M 863X Silicon Dioxide Lapping Film Disc - 0.02 Micron Grade - 5 in Diameter - 41767 60020028126

Description
3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41767 lapping film disc having a grade of 0.02 Micron.
Description
3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41767 lapping film disc having a grade of 0.02 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 863X Silicon Dioxide Lapping Film Disc - 0.02 Micron Grade - 5 in Diameter - 41767 - 051141-41767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 863X Silicon Dioxide Lapping Film Disc - 0.02 Micron Grade - 5 in Diameter - 41767
051141-41767
3M 863X Silicon Dioxide Lapping Film Disc - 0.02 Micron Grade - 5 in Diameter - 41767 051141-41767
3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41767 lapping film disc having a grade of 0.02 Micron.

3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41767 lapping film disc having a grade of 0.02 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-41767
Product Name 3M 863X Silicon Dioxide Lapping Film Disc - 0.02 Micron Grade - 5 in Diameter - 41767
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167058 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 215958 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Ultra Precision Polishing Pads - F1-90D4 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Rubber
View Details