3M 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - Thickness 1/8 in - 51164 60440126096

Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - Thickness 1/8 in - 51164 - 051111-51164 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - Thickness 1/8 in - 51164
051111-51164
3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - Thickness 1/8 in - 51164 051111-51164
3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel forming a grit of 36. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-51164
Product Name 3M Green Corps Ceramic Surface Grinding Wheel - 36 Grit Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - Thickness 1/8 in - 51164
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461210 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742039-4-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details