3M 3M 266X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 5 in Diameter - 72241 60020014779

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72241 lapping film disc having a grade of 9 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72241 lapping film disc having a grade of 9 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 5 in Diameter - 72241 - 051111-72241 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 5 in Diameter - 72241
051111-72241
3M 266X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 5 in Diameter - 72241 051111-72241
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72241 lapping film disc having a grade of 9 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72241 lapping film disc having a grade of 9 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-72241
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 5 in Diameter - 72241
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163385 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
TRIMTEX® Flap Disc - 93718 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details
4" x 5/8" 40 Grit Zirconia T29 Flap Disc - DWA8201 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details