3M 3M 468X Silicon Carbide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 6 in Diameter - 50066 60070009448

Description
3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50066 lapping film disc having a grade of 9 Micron.
Description
3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50066 lapping film disc having a grade of 9 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 468X Silicon Carbide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 6 in Diameter - 50066 - 051111-50066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468X Silicon Carbide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 6 in Diameter - 50066
051111-50066
3M 468X Silicon Carbide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 6 in Diameter - 50066 051111-50066
3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50066 lapping film disc having a grade of 9 Micron.

3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50066 lapping film disc having a grade of 9 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-50066
Product Name 3M 468X Silicon Carbide Lapping Film Disc - 9 Micron Grade - PSA Attachment - 6 in Diameter - 50066
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162550 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742108-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details