3M 3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 72281 60020015164

Description
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72281 lapping film disc having a grade of 2 Micron.
Description
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72281 lapping film disc having a grade of 2 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 72281 - 051111-72281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 72281
051111-72281
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 72281 051111-72281
3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72281 lapping film disc having a grade of 2 Micron.

3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 72281 lapping film disc having a grade of 2 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-72281
Product Name 3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 72281
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834171148 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Sanding Discs for Automotive & Marine - EKAWHITE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #80 - #100 C-Weight PaperGrit #120 - #600 B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 500 # or Microns
View Details
3M ™ Lapping Film Discs - A05XN03263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details