R. S. Hughes Company, Inc. Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming... | |
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a... | |
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a... | |
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a... | |
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a... | |
| Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a... | |
| Dynabrade stainless steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for... | |
| Dynabrade stainless steel cup brush has a diameter of 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for... | |
| Dynabrade stainless steel cup brush has a diameter of 2 3/4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel... | |
| Dynabrade stainless steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses stainless steel for... | |
| Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 1 1/2 in. The shank attachment allows for easy mounting to the tool or pad. | |
| Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 2 in. The shank attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade stainless steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade steel cup brush has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles... | |
| Dynabrade steel cup brush has a diameter of 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles... | |
| Dynabrade steel cup brush has a diameter of 2 3/4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the... | |
| Dynabrade steel cup brush has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles... | |
| Dynabrade steel cup brush has a diameter of 3/4 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 1 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 1/4 in. The shank attachment allows for easy mounting to the tool or pad. This... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 3 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade... | |
| Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 4 in. The arbor attachment allows for easy mounting to the tool or pad. This Dynabrade... | |
| Standard Abrasives 611105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 611126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 611128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 611203 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611402 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 611428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 611432 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 611488 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 612110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612186 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612306 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612402 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 612423 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 612806 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 613005 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613008 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613125 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613126 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613128 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613305 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613306 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613308 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613310 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613326 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613328 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 613426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 613428 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC... | |
| Standard Abrasives 613442 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613443 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613444 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613446 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613450 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613451 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613452 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613506 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 613605 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 614105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614125 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614126 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614128 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614425 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614426 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614428 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide... | |
| Standard Abrasives 614443 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614445 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614446 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614449 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614451 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 614452 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 615103 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 615126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 615186 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615188 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615305 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615306 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 615442 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615443 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615445 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615446 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615448 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615450 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 615451 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 618206 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 621108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621205 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621206 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621207 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621208 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621268 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621407 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 621412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 622008 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622011 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622103 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 622410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 623103 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623308 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 623412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 624010 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 624410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 625105 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625106 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625108 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625110 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 625166 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 625411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 635405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 635406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 635408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 635505 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 640405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 640406 flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this S/C silicon carbide SC material... | |
| Standard Abrasives 640408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 640412 flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this S/C silicon carbide SC material... | |
| Standard Abrasives 640603 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 640605 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 640606 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661403 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661407 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 661524 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 661605 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661606 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material... | |
| Standard Abrasives 661625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO... | |
| Standard Abrasives 875226 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. | |
| Standard Abrasives 875229 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives 875232 FB80 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875240 FB90 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875241 FB80 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875242 FB80 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875245 FB42 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. | |
| Standard Abrasives 875247 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives 875251 FB80 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875257 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives 875272 FB60 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives 875290 FB118 14-74 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Standard Abrasives incorporates this A/O aluminum oxide... | |
| Standard Abrasives 875342 FB133 16-16 buff & blend flap brush uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875347 FB133 16-16 buff & blend flap brush uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives 875373 HS buff & blend flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives 875500 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. | |
| Standard Abrasives 875501 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. | |
| Standard Abrasives 875510 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. | |
| Standard Abrasives 875511 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. | |
| Standard Abrasives 875716 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives 875717 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 611486 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 612188 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 612207 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 3/16 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 612307 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 612407 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 613010 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613107 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613307 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613475 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 613486 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613488 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613505 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 613508 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 614103 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 615102 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 615128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 615423 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 615425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 615428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 615486 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 615488 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 621126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 621425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 621426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 621428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 622125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 622126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 622128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 622411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 622425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 622426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 622428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 623111 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 623112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 623125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 623128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 623425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 623428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 624112 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 624125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 624126 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 624411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 624412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 624425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 624426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 625125 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625128 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625130 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625131 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 625428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 635425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 635426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 1/2 in. Standard Abrasives incorporates this... | |
| Standard Abrasives Buff and Blend 640410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 640423 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this S/C... | |
| Standard Abrasives Buff and Blend 640425 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 640426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 640428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 640625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661365 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661366 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661368 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661409 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661411 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661412 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661423 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661426 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661427 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661430 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661503 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661504 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661505 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661506 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661508 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661526 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661528 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661603 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661604 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661608 flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this S/C silicon... | |
| Standard Abrasives Buff and Blend 661610 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 661623 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661624 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661626 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661825 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 661826 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681141 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681226 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681228 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681341 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681406 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681408 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681410 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681425 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this S/C... | |
| Standard Abrasives Buff and Blend 681426 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this S/C... | |
| Standard Abrasives Buff and Blend 681427 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681428 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681430 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this S/C... | |
| Standard Abrasives Buff and Blend 681431 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this S/C... | |
| Standard Abrasives Buff and Blend 681605 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681606 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681608 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 681625 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681626 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 681630 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O... | |
| Standard Abrasives Buff and Blend 875264 FB94 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875291 FB300 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875292 FB108 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875293 FB98 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875294 FB170 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. | |
| Standard Abrasives Buff and Blend 875296 FB300 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875297 FB50 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875298 FB132 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875299 FB120 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875308 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 875310 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 875311 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 875313 FB64 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875314 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Standard Abrasives incorporates this A/O aluminum... | |
| Standard Abrasives Buff and Blend 875326 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875331 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875332 FB60 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875333 FB150 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875334 FB66 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875335 FB65 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875336 FB66 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. | |
| Standard Abrasives Buff and Blend 875338 FB45 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. | |
| Standard Abrasives Buff and Blend 875340 FB166 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875343 FB96 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875344 FB90 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875345 FB120 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875346 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875348 FB133 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875349 FB133 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875350 FB126 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. | |
| Standard Abrasives Buff and Blend 875351 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875352 FB168 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875353 FB168 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875366 FB180 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875367 LBN 42-45 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. | |
| Standard Abrasives Buff and Blend 875368 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. | |
| Standard Abrasives Buff and Blend 875370 FB119 flap brush uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875371 FB119 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. | |
| Standard Abrasives Buff and Blend 875502 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. | |
| Standard Abrasives Buff and Blend 875503 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. | |
| Standard Abrasives Buff and Blend 875504 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. | |
| Standard Abrasives Buff and Blend 875505 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. | |
| Standard Abrasives Buff and Blend 875506 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. | |
| Standard Abrasives Buff and Blend 875700 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875701 FB24 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875702 FB36 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875703 FB39 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875704 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875705 FB54 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875706 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875707 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875708 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875709 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. All abrasive products that rotate... | |
| Standard Abrasives Buff and Blend 875710 FB24 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875711 FB36 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875712 FB39 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875713 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875714 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend 875715 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. | |
| Standard Abrasives Buff and Blend coated 898000 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898001 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898002 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898003 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898004 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898005 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898006 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898007 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898008 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898009 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898010 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898011 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898012 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898013 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material... | |
| Standard Abrasives Buff and Blend coated 898015 flap brush uses silicon carbide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this silicon carbide material... | |
| Standard Abrasives Buff and Blend FB90 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. |
| << Prev | Next >> |