Standard Abrasives 623405 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap wheel can be run at a maximum speed of 23000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42647 |
| Product Name | Standard Abrasives 623405 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 2 in Diameter - 42647 |
| Specific Product Type / Shape | Flapwheel |