Standard Abrasives 611488 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flap wheel forming a grit of 120.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051141-43353 |
| Product Name | Standard Abrasives 611488 A/O Aluminum Oxide AO Flap Wheel - 1 in Face Width - 1 in Diameter - 1/4 in Center Hole - 43353 |
| Specific Product Type / Shape | Flapwheel |