3M Standard Abrasives Buff and Blend 681630 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42787 66000103870

Description
Standard Abrasives Buff and Blend 681630 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 4700 RPMs.
Description
Standard Abrasives Buff and Blend 681630 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 4700 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 681630 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42787 - 051115-42787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 681630 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42787
051115-42787
Standard Abrasives Buff and Blend 681630 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42787 051115-42787
Standard Abrasives Buff and Blend 681630 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 4700 RPMs.

Standard Abrasives Buff and Blend 681630 flexible flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the flexible flap wheel forming a grit of 180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 4700 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42787
Product Name Standard Abrasives Buff and Blend 681630 A/O Aluminum Oxide AO Flexible Flap Wheel - 2 in Face Width - 8 in Diameter - 1 in Center Hole - 42787
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
910-0249: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29251-1 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
M62006S, 6 Inch Medium Duty Wire Wheel - 41086 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details