Standard Abrasives 614428 flexible flap wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the flexible flap wheel forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flexible flap wheel can be run at a maximum speed of 23000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-42689 |
| Product Name | Standard Abrasives 614428 S/C Silicon Carbide SC Flexible Flap Wheel - 1 in Face Width - 2 1/2 in Diameter - 1/4 in Center Hole - 42689 |
| Specific Product Type / Shape | Flapwheel |