3M Standard Abrasives Buff and Blend 898010 Coated Aluminum Oxide Flap Brush - 120 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42548 66000101486

Description
Standard Abrasives Buff and Blend coated 898010 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend coated 898010 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 898010 Coated Aluminum Oxide Flap Brush - 120 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42548 - 051115-42548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 898010 Coated Aluminum Oxide Flap Brush - 120 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42548
051115-42548
Standard Abrasives Buff and Blend 898010 Coated Aluminum Oxide Flap Brush - 120 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42548 051115-42548
Standard Abrasives Buff and Blend coated 898010 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend coated 898010 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap brush can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 051115-42548
Product Name Standard Abrasives Buff and Blend 898010 Coated Aluminum Oxide Flap Brush - 120 Grit - 3 in Diameter - 2 in Center Hole - Thickness 2 in - Shaft Attachment - 42548
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 1787648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
(Formerly A2261-2X00), Valve Brush, 5/8” Round Nylon, 1/8” Female NPT Inlet - A2261-NR2BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details
Wire Wheel Brushes for Angle Grinders - C1170 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 20000 rpm
View Details