Dynabrade, Inc. Dynabrade Steel Wheel Brush 0.0118 in Bristle Diameter - Shank Attachment - 2 1/2 in Outside Diameter - 78863 78863

Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.
Description
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Steel Wheel Brush 0.0118 in Bristle Diameter - Shank Attachment - 2 1/2 in Outside Diameter - 78863 - 616026-78863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Steel Wheel Brush 0.0118 in Bristle Diameter - Shank Attachment - 2 1/2 in Outside Diameter - 78863
616026-78863
Dynabrade Steel Wheel Brush 0.0118 in Bristle Diameter - Shank Attachment - 2 1/2 in Outside Diameter - 78863 616026-78863
Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Dynabrade steel wheel brush is measured using outside diameter (OD), with the OD being 2 1/2 in. The shank attachment allows for easy mounting to the tool or pad. This Dynabrade part uses steel for the bristles which are 0.0118 in diameter. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade wheel brush can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 616026-78863
Product Name Dynabrade Steel Wheel Brush 0.0118 in Bristle Diameter - Shank Attachment - 2 1/2 in Outside Diameter - 78863
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2878209 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 3.54 inch (90 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
3" x 1/4" HP .014 Carbon Crimped Wire Wheel - DW4903 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Bevel Brush - 743203-0 - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details